Ebinger Manufacturing Corp. Anchor 7155-25

Description
SELF-TAPPING TYPE STEEL MATERIAL 1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 0.036 TO 0.25 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE VERTICAL APPROVAL UL, FM
Datasheet
Description
SELF-TAPPING TYPE STEEL MATERIAL 1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 0.036 TO 0.25 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE VERTICAL APPROVAL UL, FM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor 7155-25
SELF-TAPPING TYPE STEEL MATERIAL 1 INCH SCREW LENGTH 20 TPI 1/4 INCH SCREW SIZE 0.036 TO 0.25 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE VERTICAL APPROVAL UL, FM
  • SELF-TAPPING TYPE
  • STEEL MATERIAL
  • 1 INCH SCREW LENGTH
  • 20 TPI
  • 1/4 INCH SCREW SIZE
  • 0.036 TO 0.25 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • POINT STYLE #3
  • MOUNTING TYPE VERTICAL
  • APPROVAL UL, FM
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 7155-25
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086731 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - AB1X12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 1 inch (25.4 mm)
Anchor Length 12 inch (305 mm)
View Details