Ebinger Manufacturing Corp. Drill Bit T1 7/16

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 6 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 6 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1 7/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T1 7/16
Drill Bit T1 7/16
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 6 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 6
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T1 7/16
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - JD25/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Shank Straight
View Details