Ebinger Manufacturing Corp. Drill Bit T7 7/16

Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/4 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/4 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T7 7/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T7 7/16
Drill Bit T7 7/16
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL REDUCED SHANK TYPE 1/4 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 1 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • REDUCED SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 118 POINT ANGLE
  • CUT MATERIAL PLASTIC, STEEL, WOOD
  • ITEMS/FEATURES HIGHLY POLISHED FLUTE
  • STANDARD PACKAGE 1
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T7 7/16
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Wood Spade Bit - NIR1-1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details