Ebinger Manufacturing Corp. Masonry Bit JRP21

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16 SHANK DIAMETER 1/4 INCH
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16 SHANK DIAMETER 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP21 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP21
Masonry Bit JRP21
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16 SHANK DIAMETER 1/4 INCH
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE
  • STANDARD PACKAGE 12
  • HOLE DIAMETER 5/16 INCH
  • HOLE DIAMETER - DECIMAL .3125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 5/16
  • SHANK DIAMETER 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP21
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - JD15/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.469 inch (11.9 mm)
View Details