E-Z LOK E-Z LOK™ Drill - Brad Point - HSS - 23/64 360-2364BP

Description
E-Z LOK™ Drill - Brad Point - HSS - 23/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â
Description
E-Z LOK™ Drill - Brad Point - HSS - 23/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Drill - Brad Point - HSS - 23/64 - 360-2364BP - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Drill - Brad Point - HSS - 23/64
360-2364BP
E-Z LOK™ Drill - Brad Point - HSS - 23/64 360-2364BP
E-Z LOK™ Drill - Brad Point - HSS - 23/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â

E-Z LOK™ Drill - Brad Point - HSS - 23/64

Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods.


Features

  • Brad Point drills are a cross between a regular twist drill and a spade bit.
  • Sharp tip at the end keeps the drill from wandering.
  • Tip also makes it easy to accurately position the drill
  • Can be used in either handled drill or drill press.

Applications:

Quickly and cleanly drilling the hole for insert installation.Â

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Drill Bits
Product Number 360-2364BP
Product Name E-Z LOK™ Drill - Brad Point - HSS - 23/64
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711505-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details