Ebinger Manufacturing Corp. Masonry Bit JRP10

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 1/4 INCH DRILL SIZE
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP10 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP10
Masonry Bit JRP10
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 1/4 INCH DRILL SIZE
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH DIA SHANK SIZE
  • UNIFORM DIRECTION OF CUT
  • HARDENED PROCESS
  • 1/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP10
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Wood Spade Bit - NIR5/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details