Ebinger Manufacturing Corp. Drill Bit Sets T80

Description
COATING BRIGHT FINISH, POLISHED FLUTE MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 541 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I TYPE JOBBERS LENGTH PACKAGING TYPE DISPLAY CASE
Datasheet
Description
COATING BRIGHT FINISH, POLISHED FLUTE MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 541 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I TYPE JOBBERS LENGTH PACKAGING TYPE DISPLAY CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - T80 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit Sets
T80
Drill Bit Sets T80
COATING BRIGHT FINISH, POLISHED FLUTE MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 541 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I TYPE JOBBERS LENGTH PACKAGING TYPE DISPLAY CASE
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • MATERIAL HIGH SPEED TOOL STEEL
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 541
  • POINT ANGLE 118
  • POINT ANGLE - UOM DEG
  • SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH, 17/64 INCH, 9/32 INCH, 19/64 INCH, 5/16 INCH, 21/64 INCH, 11/32 INCH, 23/64 INCH, 3/8 INCH, 25/64 INCH, 13/32 I
  • TYPE JOBBERS LENGTH
  • PACKAGING TYPE DISPLAY CASE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T80
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - JD1/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.125 inch (3.2 mm)
View Details