Ebinger Manufacturing Corp. Plier GL10

Description
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier GL10
9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
  • 9-1/2 INCH OVERALL LENGTH
  • 9-1/2 OVERALL LENGTH - FRACTIONAL
  • 9.5 OVERALL LENGTH - DECIMAL
  • BLUE HANDLE COLOR
  • OFFSET JAW TYPE
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • INCLUSIONS/FEATURES COMFORT GRIP
  • NUMBER OF SETTINGS 5
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number GL10
Product Name Plier
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Plier - 436G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 6 inch (152 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details