Ebinger Manufacturing Corp. Concrete Anchor EPA5/16PZ

Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
Datasheet
Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - EPA5/16PZ - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
EPA5/16PZ
Concrete Anchor EPA5/16PZ
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
  • ANCHOR LENGTH 1-3/8 INCH
  • ANCHOR SIZE 5/16 INCH
  • MATERIAL PLASTIC
  • TYPE RIBBED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC JAR
  • STANDARD PACKAGING 500 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number EPA5/16PZ
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530517 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Anchor - HD1/4X1-1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1.25 inch (31.75 mm)
View Details