Ebinger Manufacturing Corp. Anchor HD1/4X1-1/4

Description
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1-1/4 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 7/8 INCH EMBED DEPTH
Datasheet
Description
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1-1/4 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 7/8 INCH EMBED DEPTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMMER DRIVE, NAIL-IN, EXPANSION TYPE ZINC (BODY), CARBON STEEL (PIN) MATERIAL 1-1/4 INCH ANCHOR LENGTH 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 7/8 INCH EMBED DEPTH
  • HAMMER DRIVE, NAIL-IN, EXPANSION TYPE
  • ZINC (BODY), CARBON STEEL (PIN) MATERIAL
  • 1-1/4 INCH ANCHOR LENGTH
  • 261 LB AT 3000 PSI (TENSION), 884 LB AT 3000 PSI (SHEAR) FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 7/8 INCH EMBED DEPTH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number HD1/4X1-1/4
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086968 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Concrete Anchor - AB3/8X12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
Anchor Length 12 inch (305 mm)
View Details