Ebinger Manufacturing Corp. Concrete Anchor EPA5/16

Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet
Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - EPA5/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
EPA5/16
Concrete Anchor EPA5/16
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
  • ANCHOR LENGTH 1-3/8 INCH
  • ANCHOR SIZE 5/16 INCH
  • MATERIAL PLASTIC
  • TYPE RIBBED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number EPA5/16
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776882 - RS Components, Ltd.
Specs
Hole Size 0.6299 inch (16 mm)
Thread Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Concrete Anchor - AB1X20 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 1 inch (25.4 mm)
Anchor Length 20 inch (508 mm)
View Details