AB1X20 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
AB1X20
Description
ANCHOR LENGTH 20 INCH
ANCHOR SIZE 1 INCH
WEIGHT 70 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 20 INCH
ANCHOR SIZE 1 INCH
WEIGHT 70 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
Datasheet
Suppliers
ANCHOR LENGTH 20 INCH
ANCHOR SIZE 1 INCH
WEIGHT 70 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
- ANCHOR LENGTH 20 INCH
- ANCHOR SIZE 1 INCH
- WEIGHT 70 LB PER BOX
- PACKAGING QUANTITY 15 PER BOX
- INCLUSIONS/FEATURES NUTS AND WASHERS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
AB1X20 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hole Size
0.5512 inch (14 mm)
Thread Size
0.3937 inch (10 mm)
Anchor Length
3.74 inch (95 mm)
View Details
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details