Tripp Lite by Eaton Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-20P Plug, Metal Housing TLM615NC20

Description
Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 20A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-20P/Output: 6 NEMA 5-15/20R ELECTRICAL: 120V AC, 50/60Hz, 20A FORMAT: 20A corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 6 NEMA 5-15/20R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications Heavy-duty 20A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Rugged metal case provides extra safety and durability UL certification
Datasheet
Description
Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 20A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-20P/Output: 6 NEMA 5-15/20R ELECTRICAL: 120V AC, 50/60Hz, 20A FORMAT: 20A corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 6 NEMA 5-15/20R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications Heavy-duty 20A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Rugged metal case provides extra safety and durability UL certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-20P Plug, Metal Housing - TLM615NC20 - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-20P Plug, Metal Housing
TLM615NC20
Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-20P Plug, Metal Housing TLM615NC20
Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 20A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-20P/Output: 6 NEMA 5-15/20R ELECTRICAL: 120V AC, 50/60Hz, 20A FORMAT: 20A corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 6 NEMA 5-15/20R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications Heavy-duty 20A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Rugged metal case provides extra safety and durability UL certification

Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 20A integrated circuit breaker to prevent dangerous overloads.

INPUT/OUTPUT: Input: NEMA 5-20P/Output: 6 NEMA 5-15/20R

ELECTRICAL: 120V AC, 50/60Hz, 20A

FORMAT: 20A corded power distribution strip

Features

  • Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment
  • Includes 6 NEMA 5-15/20R outlets
  • Illuminated on/off switch provides one-touch power control for connected equipment
  • Transparent switch cover snaps tight to prevent accidental shutoff
  • Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications
  • Heavy-duty 20A power handling capacity with integrated circuit breaker
  • 120V AC, 50/60Hz electrical compatibility
  • 15-foot AC power cord
  • Rugged metal case provides extra safety and durability
  • UL certification
Supplier's Site
Power Strip, 6Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite - 22M5178 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
22M5178
Power Strip, 6Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite 22M5178
POWER STRIP, 6OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:Power It!; Connector Colour:Grey RoHS Compliant: NA

POWER STRIP, 6OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:Power It!; Connector Colour:Grey RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number TLM615NC20 22M5178
Product Name Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-20P Plug, Metal Housing Power Strip, 6Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H48G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing - PS725B - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details