Tripp Lite by Eaton Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing PS725B

Description
The PS725B Power It!™ 7-Outlet Power Strip is a reliable, convenient, cost-effective 120V 1800W power strip that lets you connect up to seven electrical devices to a single AC wall socket. With a 25-foot AC power cord with NEMA 5-15P plug that reaches distant outlets and provides flexibility in placing the unit, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into seven NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 7 Outlets Accept Wide Range of Electronic Devices 7 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Special end outlet designed for bulky transformers without blocking other outlets Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads Exceeds IEEE 587 Category A and B specifications Fits Effortlessly Into Your Home, Office or Work Site 25 ft. AC power cord with NEMA 5-15P plug long enough to reach distant outlets Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life
Description
The PS725B Power It!™ 7-Outlet Power Strip is a reliable, convenient, cost-effective 120V 1800W power strip that lets you connect up to seven electrical devices to a single AC wall socket. With a 25-foot AC power cord with NEMA 5-15P plug that reaches distant outlets and provides flexibility in placing the unit, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into seven NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 7 Outlets Accept Wide Range of Electronic Devices 7 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Special end outlet designed for bulky transformers without blocking other outlets Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads Exceeds IEEE 587 Category A and B specifications Fits Effortlessly Into Your Home, Office or Work Site 25 ft. AC power cord with NEMA 5-15P plug long enough to reach distant outlets Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life

Suppliers

Company
Product
Description
Supplier Links
Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing - PS725B - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing
PS725B
Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing PS725B
The PS725B Power It!™ 7-Outlet Power Strip is a reliable, convenient, cost-effective 120V 1800W power strip that lets you connect up to seven electrical devices to a single AC wall socket. With a 25-foot AC power cord with NEMA 5-15P plug that reaches distant outlets and provides flexibility in placing the unit, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into seven NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 7 Outlets Accept Wide Range of Electronic Devices 7 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Special end outlet designed for bulky transformers without blocking other outlets Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads Exceeds IEEE 587 Category A and B specifications Fits Effortlessly Into Your Home, Office or Work Site 25 ft. AC power cord with NEMA 5-15P plug long enough to reach distant outlets Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life

The PS725B Power It!™ 7-Outlet Power Strip is a reliable, convenient, cost-effective 120V 1800W power strip that lets you connect up to seven electrical devices to a single AC wall socket. With a 25-foot AC power cord with NEMA 5-15P plug that reaches distant outlets and provides flexibility in placing the unit, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites.
Your components plug into seven NEMA 5-15R outlets, including one designed to accept bulky transformers without blocking adjacent outlets. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.

Features

7 Outlets Accept Wide Range of Electronic Devices

  • 7 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices
  • Special end outlet designed for bulky transformers without blocking other outlets

Premium Safety Features

  • Lighted on/off switch provides one-touch control over connected equipment
  • Integrated 15A circuit breaker protects outlets against overloads
  • Exceeds IEEE 587 Category A and B specifications

Fits Effortlessly Into Your Home, Office or Work Site

  • 25 ft. AC power cord with NEMA 5-15P plug long enough to reach distant outlets
  • Keyhole slots on bottom panel provide convenient wall or desk mounting options
  • Black plastic housing designed for long life
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number PS725B
Product Name Power It! 7-Outlet Power Strip, 25 ft. Cord, Black Housing
Frequency 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H12D1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
16-Outlet Vertical Power Strip, 120V, 15A, NEMA 5-15P, 15 ft. Cord, 48 in., Black Housing - PS4816B - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details