Tripp Lite by Eaton SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack SRWO8U22

Description
The SRWO8U22 SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open-Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure IT areas with limited floor space where a locked enclosure is not required. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting Maximum load capacity of 150 lb. Expandable 2-Post Open Frame Design Assembles in 8U, 12U or 22U configuration to meet current needs Expands to add equipment later without having to buy a bigger rack Allows easy access for installing, configuring and servicing equipment and cabling Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware
Description
The SRWO8U22 SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open-Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure IT areas with limited floor space where a locked enclosure is not required. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting Maximum load capacity of 150 lb. Expandable 2-Post Open Frame Design Assembles in 8U, 12U or 22U configuration to meet current needs Expands to add equipment later without having to buy a bigger rack Allows easy access for installing, configuring and servicing equipment and cabling Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware

Suppliers

Company
Product
Description
Supplier Links
SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack - SRWO8U22 - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack
SRWO8U22
SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack SRWO8U22
The SRWO8U22 SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open-Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure IT areas with limited floor space where a locked enclosure is not required. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting Maximum load capacity of 150 lb. Expandable 2-Post Open Frame Design Assembles in 8U, 12U or 22U configuration to meet current needs Expands to add equipment later without having to buy a bigger rack Allows easy access for installing, configuring and servicing equipment and cabling Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware

The SRWO8U22 SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open-Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure IT areas with limited floor space where a locked enclosure is not required. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling.
Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion.
The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included.

Features

Saves Valuable Workspace

  • Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required
  • Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting
  • Maximum load capacity of 150 lb.

Expandable 2-Post Open Frame Design

  • Assembles in 8U, 12U or 22U configuration to meet current needs
  • Expands to add equipment later without having to buy a bigger rack
  • Allows easy access for installing, configuring and servicing equipment and cabling

Easy Assembly and Installation

  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels
  • Rails support threaded-hole equipment mounting
  • Rack spaces numbered for easy reference
  • Includes assembly and equipment-mounting hardware
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SRWO8U22
Product Name SmartRack 8U/12U/22U Expandable Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack
Product Type Chassis
Mounting Style Rack-mount
Rack Height 22U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mini-ITX chassis with one low profile expansion slot - EPC-B2000-A030 - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
AIC RMC4S 4U 14-SLOT High Availability Industrial Rackmount Chassis for Full-Size SBC - 1401321 - Global American, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details