Tripp Lite by Eaton 14U SmartRack Deep Server Rack - 42 in. Depth, Doors & Side Panels Included SR14UBDP

Description
Features Deep Server Cabinet Accommodates 14U of Standard Rack EquipmentThis SmartRack® 14U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It supports mounting of equipment up to 42 inches deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1000 pounds. Keeps Important Equipment Secure and Well VentilatedThe reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top and bottom access ports allow easy cable routing through the cabinet. The vented top and bottom panels draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. They also support the installation of optional case fans (such as Tripp Lite’s SRFANWM). Easy Enclosure Deployment and Equipment InstallationThis 14U server rack comes fully assembled for quick and easy deployment. Four metal casters (and installation hardware) are included that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 42 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized. Meets Payment Card Industry StandardsThe SR14UBDP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR14UBDP 14U Server Rack (60) M6 screws (60) M6 washers (60) M6 cage nuts (2) Keys SRCASTER rolling caster kit Owner's manual
Description
Features Deep Server Cabinet Accommodates 14U of Standard Rack EquipmentThis SmartRack® 14U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It supports mounting of equipment up to 42 inches deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1000 pounds. Keeps Important Equipment Secure and Well VentilatedThe reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top and bottom access ports allow easy cable routing through the cabinet. The vented top and bottom panels draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. They also support the installation of optional case fans (such as Tripp Lite’s SRFANWM). Easy Enclosure Deployment and Equipment InstallationThis 14U server rack comes fully assembled for quick and easy deployment. Four metal casters (and installation hardware) are included that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 42 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized. Meets Payment Card Industry StandardsThe SR14UBDP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR14UBDP 14U Server Rack (60) M6 screws (60) M6 washers (60) M6 cage nuts (2) Keys SRCASTER rolling caster kit Owner's manual

Suppliers

Company
Product
Description
Supplier Links
14U SmartRack Deep Server Rack - 42 in. Depth, Doors & Side Panels Included - SR14UBDP - Tripp Lite by Eaton
Chicago, IL, United States
14U SmartRack Deep Server Rack - 42 in. Depth, Doors & Side Panels Included
SR14UBDP
14U SmartRack Deep Server Rack - 42 in. Depth, Doors & Side Panels Included SR14UBDP
Features Deep Server Cabinet Accommodates 14U of Standard Rack EquipmentThis SmartRack® 14U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It supports mounting of equipment up to 42 inches deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1000 pounds. Keeps Important Equipment Secure and Well VentilatedThe reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top and bottom access ports allow easy cable routing through the cabinet. The vented top and bottom panels draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. They also support the installation of optional case fans (such as Tripp Lite’s SRFANWM). Easy Enclosure Deployment and Equipment InstallationThis 14U server rack comes fully assembled for quick and easy deployment. Four metal casters (and installation hardware) are included that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 42 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized. Meets Payment Card Industry StandardsThe SR14UBDP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR14UBDP 14U Server Rack (60) M6 screws (60) M6 washers (60) M6 cage nuts (2) Keys SRCASTER rolling caster kit Owner's manual

Features

Deep Server Cabinet Accommodates 14U of Standard Rack EquipmentThis SmartRack® 14U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It supports mounting of equipment up to 42 inches deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1000 pounds.
Keeps Important Equipment Secure and Well VentilatedThe reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top and bottom access ports allow easy cable routing through the cabinet. The vented top and bottom panels draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. They also support the installation of optional case fans (such as Tripp Lite’s SRFANWM).
Easy Enclosure Deployment and Equipment InstallationThis 14U server rack comes fully assembled for quick and easy deployment. Four metal casters (and installation hardware) are included that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 42 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized.
Meets Payment Card Industry StandardsThe SR14UBDP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Typical Applications

  • Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure

Package Includes

  • SR14UBDP 14U Server Rack
  • (60) M6 screws
  • (60) M6 washers
  • (60) M6 cage nuts
  • (2) Keys
  • SRCASTER rolling caster kit
  • Owner's manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SR14UBDP
Product Name 14U SmartRack Deep Server Rack - 42 in. Depth, Doors & Side Panels Included
Mounting Style Rack-mount
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
48U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment - SR4POST48HD - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 48U
View Details