Tripp Lite by Eaton Power It! 6-Outlet Power Strip, 6 ft. Cord, Black Housing PS66B

Description
The PS66B Power It!™ 6-Outlet Power Strip is a reliable, compact, cost-effective 120V 1875W power strip that lets you connect up to six electrical devices to a single AC wall socket. With a six-foot AC power cord with NEMA 5-15P plug, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into six NEMA 5-15R outlets compatible with all standard electrical equipment. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 6 Outlets Power All Standard Electronics 6 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads UL and cUL approved Fits Effortlessly Into Your Home, Office or Work Site 6 ft. AC power cord with NEMA 5-15P plug Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life
Datasheet
Description
The PS66B Power It!™ 6-Outlet Power Strip is a reliable, compact, cost-effective 120V 1875W power strip that lets you connect up to six electrical devices to a single AC wall socket. With a six-foot AC power cord with NEMA 5-15P plug, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into six NEMA 5-15R outlets compatible with all standard electrical equipment. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 6 Outlets Power All Standard Electronics 6 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads UL and cUL approved Fits Effortlessly Into Your Home, Office or Work Site 6 ft. AC power cord with NEMA 5-15P plug Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 6-Outlet Power Strip, 6 ft. Cord, Black Housing - PS66B - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 6-Outlet Power Strip, 6 ft. Cord, Black Housing
PS66B
Power It! 6-Outlet Power Strip, 6 ft. Cord, Black Housing PS66B
The PS66B Power It!™ 6-Outlet Power Strip is a reliable, compact, cost-effective 120V 1875W power strip that lets you connect up to six electrical devices to a single AC wall socket. With a six-foot AC power cord with NEMA 5-15P plug, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites. Your components plug into six NEMA 5-15R outlets compatible with all standard electrical equipment. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing. Features 6 Outlets Power All Standard Electronics 6 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices Premium Safety Features Lighted on/off switch provides one-touch control over connected equipment Integrated 15A circuit breaker protects outlets against overloads UL and cUL approved Fits Effortlessly Into Your Home, Office or Work Site 6 ft. AC power cord with NEMA 5-15P plug Keyhole slots on bottom panel provide convenient wall or desk mounting options Black plastic housing designed for long life

The PS66B Power It!™ 6-Outlet Power Strip is a reliable, compact, cost-effective 120V 1875W power strip that lets you connect up to six electrical devices to a single AC wall socket. With a six-foot AC power cord with NEMA 5-15P plug, this multi-outlet power strip is ideal for use with appliances, power tools, lighting and other electrical equipment in homes, offices and work sites.
Your components plug into six NEMA 5-15R outlets compatible with all standard electrical equipment. Integrated 15-amp circuit breaker protects all outlets against dangerous overloads. Lighted on/off switch provides one-touch control over connected equipment. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.

Features

6 Outlets Power All Standard Electronics

  • 6 NEMA 5-15R AC outlets accept most appliances, power tools, lights and other devices

Premium Safety Features

  • Lighted on/off switch provides one-touch control over connected equipment
  • Integrated 15A circuit breaker protects outlets against overloads
  • UL and cUL approved

Fits Effortlessly Into Your Home, Office or Work Site

  • 6 ft. AC power cord with NEMA 5-15P plug
  • Keyhole slots on bottom panel provide convenient wall or desk mounting options
  • Black plastic housing designed for long life
Supplier's Site
6 Outlet Power Strip Nema 5-15R Ac 6 Ft Cord 5-15P Black Housing Rohs Compliant Eaton Tripp Lite - 71Y6218 - Newark, An Avnet Company
Chicago, IL, United States
6 Outlet Power Strip Nema 5-15R Ac 6 Ft Cord 5-15P Black Housing Rohs Compliant Eaton Tripp Lite
71Y6218
6 Outlet Power Strip Nema 5-15R Ac 6 Ft Cord 5-15P Black Housing Rohs Compliant Eaton Tripp Lite 71Y6218
6 OUTLET POWER STRIP NEMA 5-15R AC 6 FT CORD 5-15P BLACK HOUSING ROHS COMPLIANT: NA

6 OUTLET POWER STRIP NEMA 5-15R AC 6 FT CORD 5-15P BLACK HOUSING ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS66B 71Y6218
Product Name Power It! 6-Outlet Power Strip, 6 ft. Cord, Black Housing 6 Outlet Power Strip Nema 5-15R Ac 6 Ft Cord 5-15P Black Housing Rohs Compliant Eaton Tripp Lite
Frequency 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15851T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 15-ft. Cord, Switchless - 602-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers