The Waber-by-Tripp Lite 602-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 5 NEMA 5-15R output receptacles with 1.188-inch center-to-center spacing, 15-foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 602-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, 15-amp resettable circuit breaker and attractive blue/gray color scheme.
PLUG/OUTLETS - Input: NEMA 5-15P/Output: 5 NEMA 5-15R
ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)
FORMAT - Corded power distribution strip
Features
POWER STRIP, 5 OUTLET, 15A, 120V, 15FT; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA
| Tripp Lite by Eaton | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | 602-15 | 60F2421 |
| Product Name | Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 15-ft. Cord, Switchless | Power Strip, 5 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite |
| Frequency | 50Hz; 60Hz |