Tripp Lite by Eaton NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord PS-606-HG

Description
The PS-606-HG Medical-Grade Power Strip supplies power outside of patient-care vicinities, such as administrative areas or in resident rooms of long-term care facilities that do not use line-operated electrical equipment for diagnostic, treatment or monitoring purposes. Compliant with UL 1363 specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of Microbes on surfaces. A built-in resettable 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 6 ft. cord reaches convenient power sources. Keyhole mounting tabs and flanges make installing this power strip easy. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Outside of Patient-Care Vicinities Ideal for use in administrative areas and resident rooms with no line-operated electrical equipment for diagnostic, treatment or monitoring purposes 120V, 50/60 Hz power strip complies with UL 1363 specifications Versatile Medical-Grade Solution 6 NEMA 5-15R-HG hospital-grade outlets provide consistent power Rugged, all-metal housing for long life in demanding environments Premium Safety Features Resettable 15A circuit breaker protects against dangerous overloads Switchless design prevents accidental shut-off Ready to Use Right Out of the Box Built-in keyhole mounting tabs and flanges make the PS-606-HG easy to install on a variety of surfaces Exclusive, Patented Antimicrobial Protection Silver ionic powder coating is 99.9% effective in inhibiting the growth of bacteria like C. diff and MRSA Patented coating helps to reduce the risk of healthcare-acquired infections (HAIs) in hospitals and other medical environments Coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.
Datasheet
Description
The PS-606-HG Medical-Grade Power Strip supplies power outside of patient-care vicinities, such as administrative areas or in resident rooms of long-term care facilities that do not use line-operated electrical equipment for diagnostic, treatment or monitoring purposes. Compliant with UL 1363 specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of Microbes on surfaces. A built-in resettable 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 6 ft. cord reaches convenient power sources. Keyhole mounting tabs and flanges make installing this power strip easy. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Outside of Patient-Care Vicinities Ideal for use in administrative areas and resident rooms with no line-operated electrical equipment for diagnostic, treatment or monitoring purposes 120V, 50/60 Hz power strip complies with UL 1363 specifications Versatile Medical-Grade Solution 6 NEMA 5-15R-HG hospital-grade outlets provide consistent power Rugged, all-metal housing for long life in demanding environments Premium Safety Features Resettable 15A circuit breaker protects against dangerous overloads Switchless design prevents accidental shut-off Ready to Use Right Out of the Box Built-in keyhole mounting tabs and flanges make the PS-606-HG easy to install on a variety of surfaces Exclusive, Patented Antimicrobial Protection Silver ionic powder coating is 99.9% effective in inhibiting the growth of bacteria like C. diff and MRSA Patented coating helps to reduce the risk of healthcare-acquired infections (HAIs) in hospitals and other medical environments Coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord - PS-606-HG - Tripp Lite by Eaton
Chicago, IL, United States
NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord
PS-606-HG
NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord PS-606-HG
The PS-606-HG Medical-Grade Power Strip supplies power outside of patient-care vicinities, such as administrative areas or in resident rooms of long-term care facilities that do not use line-operated electrical equipment for diagnostic, treatment or monitoring purposes. Compliant with UL 1363 specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of Microbes on surfaces. A built-in resettable 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 6 ft. cord reaches convenient power sources. Keyhole mounting tabs and flanges make installing this power strip easy. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Outside of Patient-Care Vicinities Ideal for use in administrative areas and resident rooms with no line-operated electrical equipment for diagnostic, treatment or monitoring purposes 120V, 50/60 Hz power strip complies with UL 1363 specifications Versatile Medical-Grade Solution 6 NEMA 5-15R-HG hospital-grade outlets provide consistent power Rugged, all-metal housing for long life in demanding environments Premium Safety Features Resettable 15A circuit breaker protects against dangerous overloads Switchless design prevents accidental shut-off Ready to Use Right Out of the Box Built-in keyhole mounting tabs and flanges make the PS-606-HG easy to install on a variety of surfaces Exclusive, Patented Antimicrobial Protection Silver ionic powder coating is 99.9% effective in inhibiting the growth of bacteria like C. diff and MRSA Patented coating helps to reduce the risk of healthcare-acquired infections (HAIs) in hospitals and other medical environments Coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.

The PS-606-HG Medical-Grade Power Strip supplies power outside of patient-care vicinities, such as administrative areas or in resident rooms of long-term care facilities that do not use line-operated electrical equipment for diagnostic, treatment or monitoring purposes. Compliant with UL 1363 specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets.
Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of Microbes on surfaces.
A built-in resettable 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 6 ft. cord reaches convenient power sources.
Keyhole mounting tabs and flanges make installing this power strip easy. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings.

Features

Power Distribution Outside of Patient-Care Vicinities

  • Ideal for use in administrative areas and resident rooms with no line-operated electrical equipment for diagnostic, treatment or monitoring purposes
  • 120V, 50/60 Hz power strip complies with UL 1363 specifications

Versatile Medical-Grade Solution

  • 6 NEMA 5-15R-HG hospital-grade outlets provide consistent power
  • Rugged, all-metal housing for long life in demanding environments

Premium Safety Features

  • Resettable 15A circuit breaker protects against dangerous overloads
  • Switchless design prevents accidental shut-off

Ready to Use Right Out of the Box

  • Built-in keyhole mounting tabs and flanges make the PS-606-HG easy to install on a variety of surfaces

Exclusive, Patented Antimicrobial Protection

  • Silver ionic powder coating is 99.9% effective in inhibiting the growth of bacteria like C. diff and MRSA
  • Patented coating helps to reduce the risk of healthcare-acquired infections (HAIs) in hospitals and other medical environments
  • Coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.
Supplier's Site
Outlet Strip, 6, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite - 10J7353 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Strip, 6, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite
10J7353
Outlet Strip, 6, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite 10J7353
OUTLET STRIP, 6, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG; Cable Length:1.8m; Product Range:-; Breakdown Voltage Vbr:120V; Features:No RoHS Compliant: NA

OUTLET STRIP, 6, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG; Cable Length:1.8m; Product Range:-; Breakdown Voltage Vbr:120V; Features:No RoHS Compliant: NA

Supplier's Site Datasheet
Strip, Power Outlet; 6; 6 ft. (Input); 6 NEMA 15-5RHG; 15 A; 120 V; Metal - 70101449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power Outlet; 6; 6 ft. (Input); 6 NEMA 15-5RHG; 15 A; 120 V; Metal
70101449
Strip, Power Outlet; 6; 6 ft. (Input); 6 NEMA 15-5RHG; 15 A; 120 V; Metal 70101449
Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off Rugged All-Metal Housings for Demanding Work Environments Included Snap-In Covers Control Receptacle Usage All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz

Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable.

  • More Premium Features Than the Competition Plus More Outlets and Longer Cords
  • Slim 1U Housing Fits Any Standard 19 Inch Rack
  • Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications
  • Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off
  • Rugged All-Metal Housings for Demanding Work Environments
  • Included Snap-In Covers Control Receptacle Usage
  • All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips Power Strips
Product Number PS-606-HG 10J7353 70101449
Product Name NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord Outlet Strip, 6, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite Strip, Power Outlet; 6; 6 ft. (Input); 6 NEMA 15-5RHG; 15 A; 120 V; Metal
Frequency 50Hz; 60Hz
Unit Type Plug Strip Wall Mount (No Cabling)
Number of Outlets 6 6
Current 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15853T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers
Outlet Strip - DP1N190615 - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 6
View Details