Tripp Lite by Eaton 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet N254-024-6A

Description
The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the 24 RJ45 coupler jacks on both sides of the panel. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Works with USOC, T568A and T568B wiring to comply with industry standards Fully rated for 10 Gbps Ethernet data transfer speeds Top-Quality Performance and Efficiency 24 RJ45 coupler jacks on both the front and rear Ports are numbered and labeled for easy connection identification Low-profile form factor requires no 110 punchdown termination Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts easily in 1U of EIA-standard rack Includes grounding wire TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases
Request a Quote Datasheet
Description
The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the 24 RJ45 coupler jacks on both sides of the panel. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Works with USOC, T568A and T568B wiring to comply with industry standards Fully rated for 10 Gbps Ethernet data transfer speeds Top-Quality Performance and Efficiency 24 RJ45 coupler jacks on both the front and rear Ports are numbered and labeled for easy connection identification Low-profile form factor requires no 110 punchdown termination Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts easily in 1U of EIA-standard rack Includes grounding wire TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet - N254-024-6A - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet
N254-024-6A
24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet N254-024-6A
The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the 24 RJ45 coupler jacks on both sides of the panel. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Works with USOC, T568A and T568B wiring to comply with industry standards Fully rated for 10 Gbps Ethernet data transfer speeds Top-Quality Performance and Efficiency 24 RJ45 coupler jacks on both the front and rear Ports are numbered and labeled for easy connection identification Low-profile form factor requires no 110 punchdown termination Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts easily in 1U of EIA-standard rack Includes grounding wire TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the 24 RJ45 coupler jacks on both sides of the panel. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Manages and Organizes High-Density Network Cabling

  • Meets or exceeds Cat6a specifications
  • Works with USOC, T568A and T568B wiring to comply with industry standards
  • Fully rated for 10 Gbps Ethernet data transfer speeds

Top-Quality Performance and Efficiency

  • 24 RJ45 coupler jacks on both the front and rear
  • Ports are numbered and labeled for easy connection identification
  • Low-profile form factor requires no 110 punchdown termination

Cable Management Bar on Rear

  • Detachable bar keeps patch cables neat, tidy and organized

Quick, Easy Installation

  • Mounts easily in 1U of EIA-standard rack
  • Includes grounding wire

TAA-Compliant for GSA Schedule Purchases

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases
Supplier's Site
Patchbay, Jack Panels - N254-024-6A-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
N254-024-6A-ND
Patchbay, Jack Panels N254-024-6A-ND
24 PORT RACKMOUNT PATCH PANEL

24 PORT RACKMOUNT PATCH PANEL

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Patch Panels Patch Panels
Product Number N254-024-6A N254-024-6A-ND
Product Name 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet Patchbay, Jack Panels
Port Type RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details
MTPBK/TTPB RACK MOUNT PUNCH BLOCK BACKPANEL SERIES - TTP96K5BPNS - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details