Tripp Lite by Eaton 24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA N252-024

Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet
Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N252-024 - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA
N252-024
24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA N252-024
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)

Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack.

Features

  • Cat6
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Rack mountable on a 19 rack (1U of space)
Supplier's Site
Patchbay, Jack Panels - TL1126-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
TL1126-ND
Patchbay, Jack Panels TL1126-ND
PANEL PATCH CAT6 568B 24PORT

PANEL PATCH CAT6 568B 24PORT

Buy Now Datasheet
Connector, Cat6 Patch Panel, 24Port, 1U; Connector Type Eaton Tripp Lite - 53M1591 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cat6 Patch Panel, 24Port, 1U; Connector Type Eaton Tripp Lite
53M1591
Connector, Cat6 Patch Panel, 24Port, 1U; Connector Type Eaton Tripp Lite 53M1591
CONNECTOR, CAT6 PATCH PANEL, 24PORT, 1U; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes

CONNECTOR, CAT6 PATCH PANEL, 24PORT, 1U; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N252-024 TL1126-ND 53M1591
Product Name 24-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Connector, Cat6 Patch Panel, 24Port, 1U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details