Tripp Lite by Eaton Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U Rack-Mount, TAA N252-024-SH-K

Description
Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots that are terminated using a proper punchdown tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568B wiring standards and is fully rated for 5 Gbps Ethernet data transfer speeds in your network application. Mounts in 1U of Space in Your 19 in. Enclosure or Open Frame RackThe high-density UL-approved patch panel supports mounting in 1U of space in EIA-standard 19-inch racks. Included cable ties, grounding wire and a built-in strain relief bar help organize your connections, cut down on cord clutter, take stress off the Krone connectors and maintain stable performance. TAA-Compliant for GSA Schedule PurchasesThe N252-024-SH-K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Connect computers, routers, switches, wireless access points, security cameras, sensors and other high-speed devices in an Ethernet network configuration Package Includes N252-024-SH-K Cat6 24-Port Patch Panel, 1U (6) Cable ties (4) Screws Grounding wire Installation guide
Request a Quote Datasheet
Description
Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots that are terminated using a proper punchdown tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568B wiring standards and is fully rated for 5 Gbps Ethernet data transfer speeds in your network application. Mounts in 1U of Space in Your 19 in. Enclosure or Open Frame RackThe high-density UL-approved patch panel supports mounting in 1U of space in EIA-standard 19-inch racks. Included cable ties, grounding wire and a built-in strain relief bar help organize your connections, cut down on cord clutter, take stress off the Krone connectors and maintain stable performance. TAA-Compliant for GSA Schedule PurchasesThe N252-024-SH-K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Connect computers, routers, switches, wireless access points, security cameras, sensors and other high-speed devices in an Ethernet network configuration Package Includes N252-024-SH-K Cat6 24-Port Patch Panel, 1U (6) Cable ties (4) Screws Grounding wire Installation guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U Rack-Mount, TAA - N252-024-SH-K - Tripp Lite by Eaton
Chicago, IL, United States
Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U Rack-Mount, TAA
N252-024-SH-K
Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U Rack-Mount, TAA N252-024-SH-K
Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots that are terminated using a proper punchdown tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568B wiring standards and is fully rated for 5 Gbps Ethernet data transfer speeds in your network application. Mounts in 1U of Space in Your 19 in. Enclosure or Open Frame RackThe high-density UL-approved patch panel supports mounting in 1U of space in EIA-standard 19-inch racks. Included cable ties, grounding wire and a built-in strain relief bar help organize your connections, cut down on cord clutter, take stress off the Krone connectors and maintain stable performance. TAA-Compliant for GSA Schedule PurchasesThe N252-024-SH-K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Connect computers, routers, switches, wireless access points, security cameras, sensors and other high-speed devices in an Ethernet network configuration Package Includes N252-024-SH-K Cat6 24-Port Patch Panel, 1U (6) Cable ties (4) Screws Grounding wire Installation guide

Features

Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots that are terminated using a proper punchdown tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568B wiring standards and is fully rated for 5 Gbps Ethernet data transfer speeds in your network application.
Mounts in 1U of Space in Your 19 in. Enclosure or Open Frame RackThe high-density UL-approved patch panel supports mounting in 1U of space in EIA-standard 19-inch racks. Included cable ties, grounding wire and a built-in strain relief bar help organize your connections, cut down on cord clutter, take stress off the Krone connectors and maintain stable performance.
TAA-Compliant for GSA Schedule PurchasesThe N252-024-SH-K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Connect computers, routers, switches, wireless access points, security cameras, sensors and other high-speed devices in an Ethernet network configuration

Package Includes

  • N252-024-SH-K Cat6 24-Port Patch Panel, 1U
  • (6) Cable ties
  • (4) Screws
  • Grounding wire
  • Installation guide
Supplier's Site
Patchbay, Jack Panels - 95-N252-024-SH-K-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
95-N252-024-SH-K-ND
Patchbay, Jack Panels 95-N252-024-SH-K-ND
CAT5E/CAT6 24-PORT PATCH PANEL -

CAT5E/CAT6 24-PORT PATCH PANEL -

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Patch Panels Patch Panels
Product Number N252-024-SH-K 95-N252-024-SH-K-ND
Product Name Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U Rack-Mount, TAA Patchbay, Jack Panels
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details