Tripp Lite by Eaton 24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA N252-024-HU

Description
Tripp Lite N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features built-in strain relief bar, allowing cables to be wire-tied ( 24 ties included ) to the bar, taking stress off the 110 punchdown connector. Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs. Features Unique 0.5U Height Category 6 Gigabit Rated UL approved Ports clearly numbered both on front and back Built-in strain relief bar Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (0.5U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features built-in strain relief bar, allowing cables to be wire-tied ( 24 ties included ) to the bar, taking stress off the 110 punchdown connector. Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs. Features Unique 0.5U Height Category 6 Gigabit Rated UL approved Ports clearly numbered both on front and back Built-in strain relief bar Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (0.5U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA - N252-024-HU - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA
N252-024-HU
24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA N252-024-HU
Tripp Lite N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features built-in strain relief bar, allowing cables to be wire-tied ( 24 ties included ) to the bar, taking stress off the 110 punchdown connector. Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs. Features Unique 0.5U Height Category 6 Gigabit Rated UL approved Ports clearly numbered both on front and back Built-in strain relief bar Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (0.5U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features built-in strain relief bar, allowing cables to be wire-tied ( 24 ties included ) to the bar, taking stress off the 110 punchdown connector. Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs.

Features

  • Unique 0.5U Height
  • Category 6 Gigabit Rated
  • UL approved
  • Ports clearly numbered both on front and back
  • Built-in strain relief bar
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame EIA/TIA 2/32 spacing
  • Rack mountable on a 19 rack (0.5U of space)
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Patchbay, Jack Panels - N252-024-HU-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
N252-024-HU-ND
Patchbay, Jack Panels N252-024-HU-ND
PUNCH DOWN RJ45 0.5URM TAA

PUNCH DOWN RJ45 0.5URM TAA

Buy Now Datasheet
Patch Panel, Rj45, Cat6/6A, 24Port, 0.5U; Connector Type Eaton Tripp Lite - 48T7523 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, Cat6/6A, 24Port, 0.5U; Connector Type Eaton Tripp Lite
48T7523
Patch Panel, Rj45, Cat6/6A, 24Port, 0.5U; Connector Type Eaton Tripp Lite 48T7523
PATCH PANEL, RJ45, CAT6/6A, 24PORT, 0.5U; Connector Type:RJ45; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6, Cat6a; Rack U Height:0.5U RoHS Compliant: Yes

PATCH PANEL, RJ45, CAT6/6A, 24PORT, 0.5U; Connector Type:RJ45; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6, Cat6a; Rack U Height:0.5U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N252-024-HU N252-024-HU-ND 48T7523
Product Name 24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Rj45, Cat6/6A, 24Port, 0.5U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details