Tripp Lite by Eaton 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA N252-024-6A

Description
The N252-024-6A 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile rack-mount patch panel manages and organizes the cabling in your high-density network. 110 punchdown termination is required. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. The 24-port Cat6 patch panel mounts easily into 1U of an EIA-standard 19-inch rack. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Rack-Mount Patch Panel Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Fully rated for 10 GbE data transfer speeds UL approved 110 Punchdown Termination Required Works with T568A and T568B wiring to comply with industry standards Ports are numbered and labeled for easy connection identification Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts into 1U of EIA-standard 19 in. racks TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases
Description
The N252-024-6A 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile rack-mount patch panel manages and organizes the cabling in your high-density network. 110 punchdown termination is required. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. The 24-port Cat6 patch panel mounts easily into 1U of an EIA-standard 19-inch rack. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Rack-Mount Patch Panel Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Fully rated for 10 GbE data transfer speeds UL approved 110 Punchdown Termination Required Works with T568A and T568B wiring to comply with industry standards Ports are numbered and labeled for easy connection identification Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts into 1U of EIA-standard 19 in. racks TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

Suppliers

Company
Product
Description
Supplier Links
24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA - N252-024-6A - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA
N252-024-6A
24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA N252-024-6A
The N252-024-6A 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile rack-mount patch panel manages and organizes the cabling in your high-density network. 110 punchdown termination is required. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. The 24-port Cat6 patch panel mounts easily into 1U of an EIA-standard 19-inch rack. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Rack-Mount Patch Panel Manages and Organizes High-Density Network Cabling Meets or exceeds Cat6a specifications Fully rated for 10 GbE data transfer speeds UL approved 110 Punchdown Termination Required Works with T568A and T568B wiring to comply with industry standards Ports are numbered and labeled for easy connection identification Cable Management Bar on Rear Detachable bar keeps patch cables neat, tidy and organized Quick, Easy Installation Mounts into 1U of EIA-standard 19 in. racks TAA-Compliant for GSA Schedule Purchases Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

The N252-024-6A 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel meets or exceeds Cat6a specifications and works with T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile rack-mount patch panel manages and organizes the cabling in your high-density network.
110 punchdown termination is required. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. The 24-port Cat6 patch panel mounts easily into 1U of an EIA-standard 19-inch rack. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

Rack-Mount Patch Panel Manages and Organizes High-Density Network Cabling

  • Meets or exceeds Cat6a specifications
  • Fully rated for 10 GbE data transfer speeds
  • UL approved

110 Punchdown Termination Required

  • Works with T568A and T568B wiring to comply with industry standards
  • Ports are numbered and labeled for easy connection identification

Cable Management Bar on Rear

  • Detachable bar keeps patch cables neat, tidy and organized

Quick, Easy Installation

  • Mounts into 1U of EIA-standard 19 in. racks

TAA-Compliant for GSA Schedule Purchases

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Patch Panels
Product Number N252-024-6A
Product Name 24-Port 1U Rack-Mount Cat6a/Cat6/Cat5e 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
1.75
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
2 suppliers
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details