Tripp Lite by Eaton 24-Port 1U Rack-Mount Cat5e Feedthrough Patch Panel, RJ45 Ethernet, TAA N054-024

Description
Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a Wall-Mount Hinged Rack. Detachable cable management bar keeps patch cables neat and tidy on the back of the panel. Features Heavy duty 14ga steel construction Meets or exceeds Cat5e specifications Easy patching with Cat5e patch cables Includes cable management bar Rackmountable - 19"W x 1.75"H (1U)
Request a Quote Datasheet
Description
Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a Wall-Mount Hinged Rack. Detachable cable management bar keeps patch cables neat and tidy on the back of the panel. Features Heavy duty 14ga steel construction Meets or exceeds Cat5e specifications Easy patching with Cat5e patch cables Includes cable management bar Rackmountable - 19"W x 1.75"H (1U)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 1U Rack-Mount Cat5e Feedthrough Patch Panel, RJ45 Ethernet, TAA - N054-024 - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 1U Rack-Mount Cat5e Feedthrough Patch Panel, RJ45 Ethernet, TAA
N054-024
24-Port 1U Rack-Mount Cat5e Feedthrough Patch Panel, RJ45 Ethernet, TAA N054-024
Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a Wall-Mount Hinged Rack. Detachable cable management bar keeps patch cables neat and tidy on the back of the panel. Features Heavy duty 14ga steel construction Meets or exceeds Cat5e specifications Easy patching with Cat5e patch cables Includes cable management bar Rackmountable - 19"W x 1.75"H (1U)

Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a Wall-Mount Hinged Rack. Detachable cable management bar keeps patch cables neat and tidy on the back of the panel.

Features

  • Heavy duty 14ga steel construction
  • Meets or exceeds Cat5e specifications
  • Easy patching with Cat5e patch cables
  • Includes cable management bar
  • Rackmountable - 19"W x 1.75"H (1U)
Supplier's Site
Patchbay, Jack Panels - N054-024-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
N054-024-ND
Patchbay, Jack Panels N054-024-ND
PANEL PATCH CAT5E 24 PORT RACK

PANEL PATCH CAT5E 24 PORT RACK

Buy Now Datasheet
Patch Panel, Rj45, Cat5E, 24Port; Connector Type Eaton Tripp Lite - 04M6863 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, Cat5E, 24Port; Connector Type Eaton Tripp Lite
04M6863
Patch Panel, Rj45, Cat5E, 24Port; Connector Type Eaton Tripp Lite 04M6863
PATCH PANEL, RJ45, CAT5E, 24PORT; Connector Type:RJ45; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, RJ45, CAT5E, 24PORT; Connector Type:RJ45; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N054-024 N054-024-ND 04M6863
Product Name 24-Port 1U Rack-Mount Cat5e Feedthrough Patch Panel, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Rj45, Cat5E, 24Port; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling - IE-TO-RJ45-C - Weidmuller
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Cable Specifications Category 6
View Details