Tripp Lite by Eaton 24-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA N052-024

Description
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet
Description
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N052-024 - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA
N052-024
24-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA N052-024
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)

Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 24 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack.

Features

  • Cat5e
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Rack mountable on a 19 rack (1U of space)
Supplier's Site
Patchbay, Jack Panels - TL591-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
TL591-ND
Patchbay, Jack Panels TL591-ND
PANEL PATCH CAT5E 568B 24PORT

PANEL PATCH CAT5E 568B 24PORT

Buy Now Datasheet
Patch Panel, Cat5/5E, 24Port, 1U; Connector Type Eaton Tripp Lite - 31K9009 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat5/5E, 24Port, 1U; Connector Type Eaton Tripp Lite
31K9009
Patch Panel, Cat5/5E, 24Port, 1U; Connector Type Eaton Tripp Lite 31K9009
PATCH PANEL, CAT5/5E, 24PORT, 1U; Connector Type:Cat5e Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5, Cat5e; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, CAT5/5E, 24PORT, 1U; Connector Type:Cat5e Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5, Cat5e; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N052-024 TL591-ND 31K9009
Product Name 24-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Cat5/5E, 24Port, 1U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 1403154-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details