Tripp Lite by Eaton 12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA N052-012

Description
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N052-012 - Tripp Lite by Eaton
Chicago, IL, United States
12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA
N052-012
12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA N052-012
Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space) Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack.

Features

  • Cat5e
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Rack mountable on a 19 rack (1U of space)
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Patchbay, Jack Panels - N052-012-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
N052-012-ND
Patchbay, Jack Panels N052-012-ND
PANEL PATCH CAT5E 568B 12PORT

PANEL PATCH CAT5E 568B 12PORT

Buy Now Datasheet
Patch Panel, Rj45, Cat5E, 12Port, 1U; Connector Type Eaton Tripp Lite - 53M1544 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, Cat5E, 12Port, 1U; Connector Type Eaton Tripp Lite
53M1544
Patch Panel, Rj45, Cat5E, 12Port, 1U; Connector Type Eaton Tripp Lite 53M1544
PATCH PANEL, RJ45, CAT5E, 12PORT, 1U; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, RJ45, CAT5E, 12PORT, 1U; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N052-012 N052-012-ND 53M1544
Product Name 12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Rj45, Cat5E, 12Port, 1U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details