Tripp Lite by Eaton 12-Port Wall-Mount Cat5e Patch Panel, 568B, RJ45 Ethernet, TAA N050-012

Description
Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named. Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Includes mounting bracket
Request a Quote Datasheet
Description
Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named. Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Includes mounting bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Port Wall-Mount Cat5e Patch Panel, 568B, RJ45 Ethernet, TAA - N050-012 - Tripp Lite by Eaton
Chicago, IL, United States
12-Port Wall-Mount Cat5e Patch Panel, 568B, RJ45 Ethernet, TAA
N050-012
12-Port Wall-Mount Cat5e Patch Panel, 568B, RJ45 Ethernet, TAA N050-012
Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided. Features Cat5e UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named. Color coded label on back offers both EIA/TIA 568A & 568B wiring Metal frame EIA/TIA 2/32 spacing Includes mounting bracket

Tripp Lite's Cat5e wall-mount patch panel guarantees compatibility with all networks. Color coded for both EIA/TIA 568a & 568b installations. Panel comes with 110-type termination blocks. This 12" panel effortlessly mounts to a wall or desk with two "C" brackets. Mounting bracket is provided.

Features

  • Cat5e
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named.
  • Color coded label on back offers both EIA/TIA 568A & 568B wiring
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Includes mounting bracket
Supplier's Site
Patchbay, Jack Panels - TL1121-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
TL1121-ND
Patchbay, Jack Panels TL1121-ND
PANEL PATCH CAT5E WALL MT 12PORT

PANEL PATCH CAT5E WALL MT 12PORT

Buy Now Datasheet
Patch Panel, Rj45, Cat5E, 12Port; Connector Type Eaton Tripp Lite - 53M1543 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, Cat5E, 12Port; Connector Type Eaton Tripp Lite
53M1543
Patch Panel, Rj45, Cat5E, 12Port; Connector Type Eaton Tripp Lite 53M1543
PATCH PANEL, RJ45, CAT5E, 12PORT; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:- RoHS Compliant: Yes

PATCH PANEL, RJ45, CAT5E, 12PORT; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N050-012 TL1121-ND 53M1543
Product Name 12-Port Wall-Mount Cat5e Patch Panel, 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Rj45, Cat5E, 12Port; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48M-32M8L4-03-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details
2 suppliers