Tripp Lite by Eaton Power It! 3-Outlet Power Strip, 6-ft. Cord TLM306NC

Description
Tripp Lite's Power It! TLM306NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 3 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 3 NEMA 5-15R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 6-foot AC power cord Rugged metal case provides extra safety and durability UL certification
Datasheet
Description
Tripp Lite's Power It! TLM306NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 3 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 3 NEMA 5-15R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 6-foot AC power cord Rugged metal case provides extra safety and durability UL certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 3-Outlet Power Strip, 6-ft. Cord - TLM306NC - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 3-Outlet Power Strip, 6-ft. Cord
TLM306NC
Power It! 3-Outlet Power Strip, 6-ft. Cord TLM306NC
Tripp Lite's Power It! TLM306NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 3 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 3 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 3 NEMA 5-15R outlets Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 6-foot AC power cord Rugged metal case provides extra safety and durability UL certification

Tripp Lite's Power It! TLM306NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 3 NEMA 5-15R outlets, 6-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads.

INPUT/OUTPUT: Input: NEMA 5-15P/Output: 3 NEMA 5-15R

ELECTRICAL: 120V AC, 50/60Hz, 15A

FORMAT: Corded power distribution strip

Features

  • Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment
  • Includes 3 NEMA 5-15R outlets
  • Illuminated on/off switch provides one-touch power control for connected equipment
  • Transparent switch cover snaps tight to prevent accidental shutoff
  • Convenient keyhole slots provide secure mounting options for a wide variety of surfaces and applications
  • 15A power handling capacity with integrated circuit breaker
  • 120V AC, 50/60Hz electrical compatibility
  • 6-foot AC power cord
  • Rugged metal case provides extra safety and durability
  • UL certification
Supplier's Site
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite - 53M2201 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
53M2201
Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite 53M2201
POWER STRIP, 3 OUTLET, 15A, 120V, 6FT; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.82m; Product Range:-; Connector Body Material:Metal Body; Voltage Rating VAC:120VRoHS Compliant: NA

POWER STRIP, 3 OUTLET, 15A, 120V, 6FT; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:1.82m; Product Range:-; Connector Body Material:Metal Body; Voltage Rating VAC:120VRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number TLM306NC 53M2201
Product Name Power It! 3-Outlet Power Strip, 6-ft. Cord Power Strip, 3 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
4-Outlet Vertical Power Strip, 2-15A & 2-20A, 120V, 15-ft. Cord, 5-20P, 12 in. - PS120420 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details