Innovative Technology H-MAX

Description
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements.
Description
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements.

Suppliers

Company
Product
Description
Supplier Links
 - H-MAX - Innovative Technology
Brooksville, FL, USA
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements.

Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for HVAC system configuration, providing flexibility for consultants, OEM and end-user requirements.

Supplier's Site

Technical Specifications

  Innovative Technology
Product Category Adjustable Speed Drives
Product Number H-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Precision 1:1 Ratio Right Angle Drives (metric) - A 2Z29MC1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Shaft Speed 3000 rpm
View Details
 - NFX9000 - Innovative Technology
Innovative Technology
View Details
Right Angle Helical/Bevel MGS Mechanical Variable Speed Drives -
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Speed Variation 5.0 to 7.0 :1
View Details
Off Road Vehicle Transmissions TH48-E80 - 18505269 - Caterpillar Oil & Gas
Specs
Shaft Speed 1900 rpm
Output Torque 798672 In-lbs (920918 kg-cm)
Motor Power 2300 HP
View Details