Eaton Corporation General/Heavy Duty Limit Switch E47BML21

Description
SOLDER TERMINAL CONNECTION TYPE 125/250 VAC 15 AMPERE CONTACT RATING UL, CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet
Description
SOLDER TERMINAL CONNECTION TYPE 125/250 VAC 15 AMPERE CONTACT RATING UL, CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BML21 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BML21
General/Heavy Duty Limit Switch E47BML21
SOLDER TERMINAL CONNECTION TYPE 125/250 VAC 15 AMPERE CONTACT RATING UL, CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
  • SOLDER TERMINAL CONNECTION TYPE
  • 125/250 VAC 15 AMPERE CONTACT RATING
  • UL, CSA, CE APPROVAL
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 5.29 OZ OPERATING FORCE
  • 0.063 INCH OPERATING TRAVEL
  • 0.051 INCH DIFFERENTIAL TRAVEL
  • LEVER, REVERSED ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Reversed Lever - E47BML21 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Reversed Lever
E47BML21
Reversed Lever E47BML21
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number E47BML21 E47BML21
Product Name General/Heavy Duty Limit Switch Reversed Lever
Linear Actuator Types Roller Lever / Leaf Standard Lever / Leaf
Connections Solder Terminal Solder Terminal
Certifications / Approvals CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details