E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
PLUG-INLIMITSWTCH,WO
HEAVY DUTY PLUG-IN LIMIT SWITCH,SCREW TERMINALS,HEAVY-DUTY
E50 HEAVY DUTY LIMIT SWITCH
| Eaton Corporation - Sensors | DigiKey | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches |
| Product Number | E50AW2 | 5730-E50AW2-ND | 5379352 | E50AW2 |
| Product Name | Heavy-Duty Plug-In Switch | Limit Switches | Limit Switch | CHGP Industrial Limit Switches |
| Switch Type | Electromechanical | |||
| Contact Type | Momentary Contact | Mantained Contact | ||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Actuator Type | Wobble Type (Spring) | Standard Roller |