Tripp Lite by Eaton Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 9 ft. Cord, NEMA 5-15P Plug, Switch Guard 3SP9

Description
The 3SP9 Waber-by-Tripp Lite 3-Outlet Industrial Power Strip is the perfect power distribution solution for appliances, power tools, lighting and other electrical equipment in both industrial and commercial settings. Its rugged all-metal housing is designed for demanding environments, making it ideal for a factory floor, warehouse, server room or commercial space. Keyhole mounting tabs let you install the 3SP9 wherever convenient—on a wall, floor, workbench or under a counter. Three NEMA 5-15R outlets are arranged in standard 1.75-inch center-to-center spacing for easy connection to equipment. A built-in unfiltered electrical pass through makes the 3SP9 ideal for distributing alternate waveform power from a UPS system or generator to connected equipment. The long nine-foot power cord with NEMA 5-15P plug lets the 3SP9 be mounted away from the power source for maximum convenience and flexibility. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the 3SP9. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Perfect Worksite Power Distribution Ideal for powering appliances, power tools, lighting and other electrical equipment 3 NEMA 5-15R outlets with 1.75 in. center-to-center spacing 9 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Unfiltered Electrical Pass Through Distributes alternate waveform power from UPS system or generator to connected equipment Heavy-Duty All-Metal Housing Designed for demanding environments, such as factories, warehouses, server rooms and commercial spaces 8.6 in. length for minimal footprint Keyhole mounting tabs for installation on a wall, floor, workbench or under a counter
Description
The 3SP9 Waber-by-Tripp Lite 3-Outlet Industrial Power Strip is the perfect power distribution solution for appliances, power tools, lighting and other electrical equipment in both industrial and commercial settings. Its rugged all-metal housing is designed for demanding environments, making it ideal for a factory floor, warehouse, server room or commercial space. Keyhole mounting tabs let you install the 3SP9 wherever convenient—on a wall, floor, workbench or under a counter. Three NEMA 5-15R outlets are arranged in standard 1.75-inch center-to-center spacing for easy connection to equipment. A built-in unfiltered electrical pass through makes the 3SP9 ideal for distributing alternate waveform power from a UPS system or generator to connected equipment. The long nine-foot power cord with NEMA 5-15P plug lets the 3SP9 be mounted away from the power source for maximum convenience and flexibility. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the 3SP9. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Perfect Worksite Power Distribution Ideal for powering appliances, power tools, lighting and other electrical equipment 3 NEMA 5-15R outlets with 1.75 in. center-to-center spacing 9 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Unfiltered Electrical Pass Through Distributes alternate waveform power from UPS system or generator to connected equipment Heavy-Duty All-Metal Housing Designed for demanding environments, such as factories, warehouses, server rooms and commercial spaces 8.6 in. length for minimal footprint Keyhole mounting tabs for installation on a wall, floor, workbench or under a counter

Suppliers

Company
Product
Description
Supplier Links
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 9 ft. Cord, NEMA 5-15P Plug, Switch Guard - 3SP9 - Tripp Lite by Eaton
Chicago, IL, United States
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 9 ft. Cord, NEMA 5-15P Plug, Switch Guard
3SP9
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 9 ft. Cord, NEMA 5-15P Plug, Switch Guard 3SP9
The 3SP9 Waber-by-Tripp Lite 3-Outlet Industrial Power Strip is the perfect power distribution solution for appliances, power tools, lighting and other electrical equipment in both industrial and commercial settings. Its rugged all-metal housing is designed for demanding environments, making it ideal for a factory floor, warehouse, server room or commercial space. Keyhole mounting tabs let you install the 3SP9 wherever convenient—on a wall, floor, workbench or under a counter. Three NEMA 5-15R outlets are arranged in standard 1.75-inch center-to-center spacing for easy connection to equipment. A built-in unfiltered electrical pass through makes the 3SP9 ideal for distributing alternate waveform power from a UPS system or generator to connected equipment. The long nine-foot power cord with NEMA 5-15P plug lets the 3SP9 be mounted away from the power source for maximum convenience and flexibility. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the 3SP9. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Perfect Worksite Power Distribution Ideal for powering appliances, power tools, lighting and other electrical equipment 3 NEMA 5-15R outlets with 1.75 in. center-to-center spacing 9 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Unfiltered Electrical Pass Through Distributes alternate waveform power from UPS system or generator to connected equipment Heavy-Duty All-Metal Housing Designed for demanding environments, such as factories, warehouses, server rooms and commercial spaces 8.6 in. length for minimal footprint Keyhole mounting tabs for installation on a wall, floor, workbench or under a counter

The 3SP9 Waber-by-Tripp Lite 3-Outlet Industrial Power Strip is the perfect power distribution solution for appliances, power tools, lighting and other electrical equipment in both industrial and commercial settings. Its rugged all-metal housing is designed for demanding environments, making it ideal for a factory floor, warehouse, server room or commercial space. Keyhole mounting tabs let you install the 3SP9 wherever convenient—on a wall, floor, workbench or under a counter.
Three NEMA 5-15R outlets are arranged in standard 1.75-inch center-to-center spacing for easy connection to equipment. A built-in unfiltered electrical pass through makes the 3SP9 ideal for distributing alternate waveform power from a UPS system or generator to connected equipment. The long nine-foot power cord with NEMA 5-15P plug lets the 3SP9 be mounted away from the power source for maximum convenience and flexibility.
A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the 3SP9. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating.

Features

Perfect Worksite Power Distribution

  • Ideal for powering appliances, power tools, lighting and other electrical equipment
  • 3 NEMA 5-15R outlets with 1.75 in. center-to-center spacing
  • 9 ft. power cord with NEMA 5-15P plug
  • Meets UL1363 (USA) and cUL (Canada) certifications

Premium Safety Features

  • 15A resettable circuit breaker prevents dangerous overloads
  • Transparent switch cover eliminates accidental shutdowns
  • Lighted on/off switch confirms operation at a glance

Unfiltered Electrical Pass Through

  • Distributes alternate waveform power from UPS system or generator to connected equipment

Heavy-Duty All-Metal Housing

  • Designed for demanding environments, such as factories, warehouses, server rooms and commercial spaces
  • 8.6 in. length for minimal footprint
  • Keyhole mounting tabs for installation on a wall, floor, workbench or under a counter
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number 3SP9
Product Name Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 9 ft. Cord, NEMA 5-15P Plug, Switch Guard
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details