Eaton Corporation General/Heavy Duty Limit Switch 10316H1212

Description
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.04 INCH OPERATING TRAVEL 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSHBUTTON, ADJUSTABLE ACTUATOR/HEAD TYPE 0.28 INCH TOTAL TRAVEL
Datasheet
Description
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.04 INCH OPERATING TRAVEL 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSHBUTTON, ADJUSTABLE ACTUATOR/HEAD TYPE 0.28 INCH TOTAL TRAVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - 10316H1212 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
10316H1212
General/Heavy Duty Limit Switch 10316H1212
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 4 LB OPERATING FORCE 0.04 INCH OPERATING TRAVEL 0.02 INCH DIFFERENTIAL TRAVEL TOP PUSHBUTTON, ADJUSTABLE ACTUATOR/HEAD TYPE 0.28 INCH TOTAL TRAVEL
  • HAZARDOUS LOCATION TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH CONNECTION TYPE
  • SPRING RETURN OPERATION TYPE
  • 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING
  • UL APPROVAL
  • NEMA 7/9 ENCLOSURE
  • DIE CAST ALUMINUM BODY MATERIAL
  • -20 TO 200 DEG F OPERATING TEMPERATURE
  • 4 LB OPERATING FORCE
  • 0.04 INCH OPERATING TRAVEL
  • 0.02 INCH DIFFERENTIAL TRAVEL
  • TOP PUSHBUTTON, ADJUSTABLE ACTUATOR/HEAD TYPE
  • 0.28 INCH TOTAL TRAVEL
Supplier's Site Datasheet
Hazardous Location Switch - 10316H1212 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Hazardous Location Switch
10316H1212
Hazardous Location Switch 10316H1212
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products, petrochemical, pharmaceutical and waste and sewage management. Product Features Sealed and unsealed versions available One-way gasket on sealed version keeps liquids out, yet allows a harmless release of gases in the event of an internal explosion Silicon bronze housing provides excellent corrosion resistant properties in extreme NEMA 4X applications Temperature buildup on limit switch surface is dissipated by housing design and materials used Utilizes the operating heads and internal switch mechanisms of the 10316 L Non Plug-In line Approvals UL Listed

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products,
petrochemical, pharmaceutical and waste and sewage management.
Product Features

  • Sealed and unsealed versions available
  • One-way gasket on sealed version keeps liquids out, yet allows a harmless release of gases in the event of an internal explosion
  • Silicon bronze housing provides excellent corrosion resistant properties in extreme NEMA 4X applications
  • Temperature buildup on limit switch surface is dissipated by housing design and materials used
  • Utilizes the operating heads and internal switch mechanisms of the 10316 L Non Plug-In line

Approvals

  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Linear Limit Switches Linear Limit Switches
Product Number 10316H1212 10316H1212
Product Name General/Heavy Duty Limit Switch Hazardous Location Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger Pushbutton or Plunger
Connections 1/2 INCH Integral Cable
Certifications / Approvals UL Listed UL Listed
Operating Temp -28.89 to 93.33 C (-20 to 200 F) -28.89 to 93.33 C (-20 to 200 F)
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 137808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
Conductive multiple rod limit switch for liquids - VEGAKON 66 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Switch Configuration Double Pole, Double Throw (DPDT)
Orientation Top Mounted Actuator
View Details