10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products,
petrochemical, pharmaceutical and waste and sewage management.
Product Features
Approvals
LIMIT SWITCH, TYPE LX, 600V AC MAX, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 10316H1039 | 10316H1039 | 4638334 |
| Product Name | General/Heavy Duty Limit Switch | Hazardous Location Switch | Limit Switch |
| Normal State | Normally Open | Normally Open | |
| Actuator Type | SIDE ROTARY | Standard Roller (optional feature); Offset Roller (optional feature); Adjustable Roller (optional feature); Fork Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Loop (optional feature); Wobble Type (Spring) (optional feature) | |
| Connections | 1/2 INCH | Integral Cable | |
| Certifications / Approvals | UL Listed | UL Listed | |
| Operating Temp | -28.89 to 93.33 C (-20 to 200 F) | -28.89 to 93.33 C (-20 to 200 F) |