Eagle Eye Power Solutions, LLC Liquid Density Digital Electronic Hydrometer SG-100M

Description
The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors, records, and controls specific gravity/liquid density during a mixing, blending, fermentation, distillation, or plating operation. The SG-100M offers many user-customized options that allow the instrument to fit your exact measuring needs. The measurement probe can be purchased independently for integration into an existing PLC (Programmable Logger Controller). Optional 4-20 mA analog output board or dual 5 amp relays for process control are also available. Cabling is either Teflon or PVC depending on the measuring sample. The SG-100M is easy to use and versatile. Simply submerge the measuring probe up to 500m and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is chemically resistant with PVD/Teflon wire strain relief and 315 stainless steel springs.
Datasheet
Description
The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors, records, and controls specific gravity/liquid density during a mixing, blending, fermentation, distillation, or plating operation. The SG-100M offers many user-customized options that allow the instrument to fit your exact measuring needs. The measurement probe can be purchased independently for integration into an existing PLC (Programmable Logger Controller). Optional 4-20 mA analog output board or dual 5 amp relays for process control are also available. Cabling is either Teflon or PVC depending on the measuring sample. The SG-100M is easy to use and versatile. Simply submerge the measuring probe up to 500m and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is chemically resistant with PVD/Teflon wire strain relief and 315 stainless steel springs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Density Digital Electronic Hydrometer - SG-100M - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Liquid Density Digital Electronic Hydrometer
SG-100M
Liquid Density Digital Electronic Hydrometer SG-100M
The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors, records, and controls specific gravity/liquid density during a mixing, blending, fermentation, distillation, or plating operation. The SG-100M offers many user-customized options that allow the instrument to fit your exact measuring needs. The measurement probe can be purchased independently for integration into an existing PLC (Programmable Logger Controller). Optional 4-20 mA analog output board or dual 5 amp relays for process control are also available. Cabling is either Teflon or PVC depending on the measuring sample. The SG-100M is easy to use and versatile. Simply submerge the measuring probe up to 500m and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is chemically resistant with PVD/Teflon wire strain relief and 315 stainless steel springs.

The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors, records, and controls specific gravity/liquid density during a mixing, blending, fermentation, distillation, or plating operation. The SG-100M offers many user-customized options that allow the instrument to fit your exact measuring needs. The measurement probe can be purchased independently for integration into an existing PLC (Programmable Logger Controller). Optional 4-20 mA analog output board or dual 5 amp relays for process control are also available. Cabling is either Teflon or PVC depending on the measuring sample.

The SG-100M is easy to use and versatile. Simply submerge the measuring probe up to 500m and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is chemically resistant with PVD/Teflon wire strain relief and 315 stainless steel springs.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Density and Specific Gravity Instruments
Product Number SG-100M
Product Name Liquid Density Digital Electronic Hydrometer
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument
Display & Special Features Laboratory Style (Benchtop or handheld); In-Line; Computer Interface; Video Display Terminal; Data Storage (optional feature); Temperature Compensated; Temperature Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 3805050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
Temperature Range 60.08 F (15.6 C)
View Details
Integrated Sensing Systems, Inc.
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details
Density/ Specific Gravity Meter - DA-640 - CANNON Instrument Company
Specs
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details
DM-1000A Inline Density Meter - DM-1000A - Eagle Eye Power Solutions, LLC
Eagle Eye Power Solutions, LLC
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument
View Details