Light, intuitive, and rugged.Made for use in the lab and on-the-go, the DensitoPro is perfect for all kinds of applications, from quality control of incoming goods to at-line quality assurance. With the built-in RFID and barcode scanner, full sample identification is performed automatically.
Analyze on the go
With its ergonomic design, this lightweight instrument fits neatly into your hand
Easy sampling
Comfortable measuring, using the joystick to control the automatic sampling pump, and avoid the added strain of manual sampling
Result range limits
Set up a range of acceptable limits for your products: results outside this range are color-coded for instant identification
Material No.: 30330858
Available for purchase
Product Family:density-meter
Measurement range (g/cm³) 0 g/cm3
3 g/cm3
Accuracy ± (g/cm³) 0.001 g/cm3
Repeatability (g/cm³) 0.0005
Resolution (g/cm³) 0.0001 g/cm3
Sample Temperature Range 0 °C
50 °C
Temperature resolution 0.1 °C
Minimum sample volume 2 mL
Temperature accuracy (±) 0.2°C
Minimum sample volume 2.00 mL
Ambient Temperature Range -10 °C
50 °C
Measurement scales Brix
Ethanol (Alcohol)
H2SO4
Proof (US and IP)
Specific gravity
User-defined concentration
Plato
API
Baumé
Density
Temperature compensation Automatic
Methods 30
Results Storage 1100
Languages Italian
Polish
Russian
Korean
German
Turkish
English
French
Portuguese
Bahasa Indonesian
Chinese
Spanish
Thai
Display 2.4" color screen
Navigation Buttons and joystick
Connectivity RFID and barcode reader
USB-A
USB-C
Security Password protection
Power Lithium ion battery
Rechargable and removable battery
Weight 355 g
Norms and Standards ASTM D7777
ASTM D 1250
IP 559
ISO/EN 15212-1
Accuracy + / - 3-digit: 0.001 g/cm3
LIMS connectivity No
User Management No (only password protection)
Resolution 3-digit: 0.001 g/cm3
4-digit: 0.0001 g/cm3
Product Type Portable Density Meter
Built-in Measurement Scales Density / Specific Gravity
Brix / Sugar tables
Acids / bases and chemical tables
Alcohol tables
User programmable tables / functions
Resolution (g/cm³):0.0001 g/cm3Resolution (g/cm³):0.0001 g/cm3Norms and Standards:ASTM D7777;ASTM D 1250;IP 559;ISO/EN 15212-1Norms and Standards:ASTM D7777Norms and Standards:ASTM D 1250Norms and Standards:IP 559Norms and Standards:ISO/EN 15212-1LIMS connectivity:NoLIMS connectivity:NoUser Management:No (only password protection)User Management:No (only password protection)Product Type:Portable Density MeterProduct Type:Portable Density MeterBuilt-in Measurement Scales:Density / Specific Gravity;Brix / Sugar tables;Acids / bases and chemical tables;Alcohol tables;User programmable tables / functionsBuilt-in Measurement Scales:Density / Specific GravityBuilt-in Measurement Scales:Brix / Sugar tablesBuilt-in Measurement Scales:Acids / bases and chemical tablesBuilt-in Measurement Scales:Alcohol tablesBuilt-in Measurement Scales:User programmable tables / functions
Fast and accurate
Obtain quick measurement results with an accuracy to the third decimal place
Guided workflow
The Densito guides the operator through the entire measurement and cleaning cycles thanks to the built-in guided workflow option
Suitable for any industry
The sky is the limit: whether in the laboratory or the field, the instrument works for a variety of industries
RFID and barcode reader
Simply point and shoot to enter sample IDs using the built-in RFID and barcode reader
Comprehensive results storage
The Densito stores up to 1,100 results, including sample ID, measurement unit, temperature correction coefficient, instrument ID, date and time
Excellent visibility
The brightly lit color display delivers excellent visibility both indoors and out. Easily spot bubbles or inconsistencies which may affect measurement, thanks to the backlit measuring cell
| Mettler-Toledo Technologies GmbH | |
|---|---|
| Product Category | Density and Specific Gravity Instruments |
| Product Name | Portable Density Meter - Handheld Density Meter, DensitoPro |
| Instrument Type | Density Instruments |