The Eagle Eye SG-Ultra digital hydrometer/density meter offers 99.999% accurate, temperature-compensa
Store up to 1,100 measurement results internally with the SG-Ultra digital hydrometer/density meter. Results include sample identification, measurement unit, temperature correction coefficient, instrument identification and date & time. Results can be downloaded to a printer or PC easily with included infrared adapters. Every SG-Ultra comes pre-assembled and ready to test out of the box. Reliable results appear in seconds - just immerse the sampling tube, pull the trigger, and read the final result. Review and trend these results with included management software.
The SG-Ultra is user-friendly, utilizing an easy-to-navigate interface with a backlit display. The user has total control for perfect measurements. With the SG-Ultra digital hydrometer, the sampling speed can be adjusted to the task. Slower triggers avoid the information of air bubbles while fast triggers rinse the cell chamber efficiently. The cell chamber is clearly visible at all times to avoid problematic results caused by air bubbles or impurities.
| Eagle Eye Power Solutions, LLC | |
|---|---|
| Product Category | Density and Specific Gravity Instruments |
| Product Number | SG-Ultra |
| Product Name | Digital Hydrometer / Specific Gravity Tester |
| Instrument Type | Density Instruments; Hydrometer |
| Technology Type | Digital Pycnometer Instrument |
| Display & Special Features | Laboratory Style (Benchtop or handheld); Insertion; Computer Interface; Application Software Included.; Video Display Terminal; Data Storage; Temperature Compensated; Temperature Measurement |