Eagle Eye Power Solutions, LLC BPC Open Frame Inverter System

Description
48V DC, 25KVA-75KVA Rack Mounted The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power center with built-in in and out protections. Thanks to TSI technology, it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source change over not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Offers space for AC distribution or integration with 3rd party equipment Operates until 65°C (149ºF) (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Datasheet
Description
48V DC, 25KVA-75KVA Rack Mounted The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power center with built-in in and out protections. Thanks to TSI technology, it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source change over not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Offers space for AC distribution or integration with 3rd party equipment Operates until 65°C (149ºF) (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BPC Open Frame Inverter System -  - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
BPC Open Frame Inverter System
BPC Open Frame Inverter System
48V DC, 25KVA-75KVA Rack Mounted The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power center with built-in in and out protections. Thanks to TSI technology, it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source change over not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Offers space for AC distribution or integration with 3rd party equipment Operates until 65°C (149ºF) (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations

48V DC, 25KVA-75KVA Rack Mounted

The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power center with built-in in and out protections. Thanks to TSI technology, it provides outstanding power conditioning and high-end availability.

Benefits

  • Permanent AC to AC double conversion
  • Great disturbance rejection rate
  • Redundant AC & DC input sources
  • Source change over not visible by the load
  • Highly efficient energy conversion
  • Preserve battery life expectancy
  • Compact footprint
  • Offers space for AC distribution or integration with 3rd party equipment
  • Operates until 65°C (149ºF) (de-rating may apply)
  • Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Power Supplies
Product Name BPC Open Frame Inverter System
Type DC/AC Inverter
Form Factor Desktop / Free Standing
Applications Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
Features Pure Sine Output
Operating Temperature -20 to 65 C (-4 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10080-1000-4u-27623 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Space Products - AFLS2809S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details