Prater M Series Fine Grinder M-21

Description
Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins and sugar. Six sizes are available from the 3 HP M-19 bench scale lab mill to the 250 HP M-101. Designed for a close tolerance between the rotor blades and the grinding jaw/screen frame assembly to produce a more uniform and finer grind. The larger screen to horsepower ratio allows for more capacity. Dual “O” rings seals on the large access door and outboard bearings allow for better dust control. Removing one bolt allows quick removal of the rotor, which is reversible. Rotor blades are easily replaced without further rotor balancing needed. Prater Fine Grinders utilize a high-speed impact principle. The feed material is metered into the center of the mill, where it is impacted by the rotor. The feed material is then thrown outward where it impacts with other particles. aiding in the reduction process. After initial impact, particles are projected across the screen and are sheared between the blades of the rotor and the sizing screen or jaws. This action continues until the particles are properly sized and are discharged through the bottom of the mill. Precision tolerances are maintained between the rotor blades and the stationary grinding surfaces to allow for precise control of finished particle size and distribution. All Prater Fine Grinders come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access.
Datasheet
Description
Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins and sugar. Six sizes are available from the 3 HP M-19 bench scale lab mill to the 250 HP M-101. Designed for a close tolerance between the rotor blades and the grinding jaw/screen frame assembly to produce a more uniform and finer grind. The larger screen to horsepower ratio allows for more capacity. Dual “O” rings seals on the large access door and outboard bearings allow for better dust control. Removing one bolt allows quick removal of the rotor, which is reversible. Rotor blades are easily replaced without further rotor balancing needed. Prater Fine Grinders utilize a high-speed impact principle. The feed material is metered into the center of the mill, where it is impacted by the rotor. The feed material is then thrown outward where it impacts with other particles. aiding in the reduction process. After initial impact, particles are projected across the screen and are sheared between the blades of the rotor and the sizing screen or jaws. This action continues until the particles are properly sized and are discharged through the bottom of the mill. Precision tolerances are maintained between the rotor blades and the stationary grinding surfaces to allow for precise control of finished particle size and distribution. All Prater Fine Grinders come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series Fine Grinder - M-21 - Prater
Bolingbrook, IL, USA
M Series Fine Grinder
M-21
M Series Fine Grinder M-21
Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins and sugar. Six sizes are available from the 3 HP M-19 bench scale lab mill to the 250 HP M-101. Designed for a close tolerance between the rotor blades and the grinding jaw/screen frame assembly to produce a more uniform and finer grind. The larger screen to horsepower ratio allows for more capacity. Dual “O” rings seals on the large access door and outboard bearings allow for better dust control. Removing one bolt allows quick removal of the rotor, which is reversible. Rotor blades are easily replaced without further rotor balancing needed. Prater Fine Grinders utilize a high-speed impact principle. The feed material is metered into the center of the mill, where it is impacted by the rotor. The feed material is then thrown outward where it impacts with other particles. aiding in the reduction process. After initial impact, particles are projected across the screen and are sheared between the blades of the rotor and the sizing screen or jaws. This action continues until the particles are properly sized and are discharged through the bottom of the mill. Precision tolerances are maintained between the rotor blades and the stationary grinding surfaces to allow for precise control of finished particle size and distribution. All Prater Fine Grinders come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access.

Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins and sugar. Six sizes are available from the 3 HP M-19 bench scale lab mill to the 250 HP M-101.

Designed for a close tolerance between the rotor blades and the grinding jaw/screen frame assembly to produce a more uniform and finer grind. The larger screen to horsepower ratio allows for more capacity. Dual “O” rings seals on the large access door and outboard bearings allow for better dust control. Removing one bolt allows quick removal of the rotor, which is reversible. Rotor blades are easily replaced without further rotor balancing needed.

Prater Fine Grinders utilize a high-speed impact principle. The feed material is metered into the center of the mill, where it is impacted by the rotor. The feed material is then thrown outward where it impacts with other particles. aiding in the reduction process. After initial impact, particles are projected across the screen and are sheared between the blades of the rotor and the sizing screen or jaws. This action continues until the particles are properly sized and are discharged through the bottom of the mill. Precision tolerances are maintained between the rotor blades and the stationary grinding surfaces to allow for precise control of finished particle size and distribution.

All Prater Fine Grinders come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access.

Supplier's Site Datasheet

Technical Specifications

  Prater
Product Category Grinding Mills and Pulverizers
Product Number M-21
Product Name M Series Fine Grinder
Applications Food processing; Power production applications such as coal milling
Feed Dry solids; Batch
Type Hammermill
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Agitator Bead Mills, Wet Grinding - DeltaVita - NETZSCH Premier Technologies LLC
Specs
Applications Foundry sand or shell recovery
Scale Lab; Production
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details
Full Screen Hammermill - G8 - Prater
Specs
Applications Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products
Feed Dry solids; Batch
Type Hammermill
View Details
Sanitary Design Lumpbreaker Double Rotocage® -  - Komline
Specs
Applications Other; Wet Lumps, Chunks, Slabs
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous
View Details