EXAIR Intellistat® Ion Air Nozzle Model 8505

Description
The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA compressed air standards. Including a compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air Nozzle is designed with other convenient features including the 6mm push-in air connection, and green and red LEDs which indicate proper functionality. It is a dependable and low maintenance solution made from durable dissipative polycarbonate for applications requiring non-conductivity such as circuit board or electronic manufacturing. The ionized compressed air and design are ideal for sterile environments such as laboratories, clean rooms or scientific testing facilities. † Patent Numbers: EU: EU Regd. Des. No. 009025463-0001
Request a Quote
Description
The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA compressed air standards. Including a compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air Nozzle is designed with other convenient features including the 6mm push-in air connection, and green and red LEDs which indicate proper functionality. It is a dependable and low maintenance solution made from durable dissipative polycarbonate for applications requiring non-conductivity such as circuit board or electronic manufacturing. The ionized compressed air and design are ideal for sterile environments such as laboratories, clean rooms or scientific testing facilities. † Patent Numbers: EU: EU Regd. Des. No. 009025463-0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intellistat® Ion Air Nozzle - Model 8505 - EXAIR
Cincinnati, OH, United States
Intellistat® Ion Air Nozzle
Model 8505
Intellistat® Ion Air Nozzle Model 8505
The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA compressed air standards. Including a compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air Nozzle is designed with other convenient features including the 6mm push-in air connection, and green and red LEDs which indicate proper functionality. It is a dependable and low maintenance solution made from durable dissipative polycarbonate for applications requiring non-conductivity such as circuit board or electronic manufacturing. The ionized compressed air and design are ideal for sterile environments such as laboratories, clean rooms or scientific testing facilities. † Patent Numbers: EU: EU Regd. Des. No. 009025463-0001

The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air while delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA compressed air standards. Including a compact stainless steel adjustable mounting bracket, the Intellistat Ion Air Nozzle can be mounted to benchtops and machine frames, for example, to provide hands-free operation when needing both hands to package, test or assemble parts and products. The Intellistat Ion Air Nozzle is designed with other convenient features including the 6mm push-in air connection, and green and red LEDs which indicate proper functionality. It is a dependable and low maintenance solution made from durable dissipative polycarbonate for applications requiring non-conductivity such as circuit board or electronic manufacturing. The ionized compressed air and design are ideal for sterile environments such as laboratories, clean rooms or scientific testing facilities.
† Patent Numbers:
EU: EU Regd. Des. No. 009025463-0001

Supplier's Site

Technical Specifications

  EXAIR
Product Category Nozzles
Product Number Model 8505
Product Name Intellistat® Ion Air Nozzle
Media Air
Application Cleaning
Maximum Pressure 30 to 80 psi (21.11 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Super Air Nozzles with Stay Set Hose -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details