EXAIR Spray Drying Nozzles

Description
The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry nozzles typically operate at higher pressures or utilize air atomizing techniques to produce droplets in the 30 - 120 micron range. Surface area is maximized to the volume of the particles, allowing them to dry much quicker than other drying methods. In many dryers, evaporation is 95% complete within seconds. Our spray dry nozzles are made from high strength, wear-resistant, and high-temperature material options to allow for long service life and safe operation within the high pressure, high temperature, and abrasive applications found in the spray drying industry. Replacement orifice discs and swirls are readily available.
Request a Quote
Description
The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry nozzles typically operate at higher pressures or utilize air atomizing techniques to produce droplets in the 30 - 120 micron range. Surface area is maximized to the volume of the particles, allowing them to dry much quicker than other drying methods. In many dryers, evaporation is 95% complete within seconds. Our spray dry nozzles are made from high strength, wear-resistant, and high-temperature material options to allow for long service life and safe operation within the high pressure, high temperature, and abrasive applications found in the spray drying industry. Replacement orifice discs and swirls are readily available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spray Drying Nozzles -  - EXAIR
Cincinnati, OH, United States
Spray Drying Nozzles
Spray Drying Nozzles
The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry nozzles typically operate at higher pressures or utilize air atomizing techniques to produce droplets in the 30 - 120 micron range. Surface area is maximized to the volume of the particles, allowing them to dry much quicker than other drying methods. In many dryers, evaporation is 95% complete within seconds. Our spray dry nozzles are made from high strength, wear-resistant, and high-temperature material options to allow for long service life and safe operation within the high pressure, high temperature, and abrasive applications found in the spray drying industry. Replacement orifice discs and swirls are readily available.

The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry nozzles typically operate at higher pressures or utilize air atomizing techniques to produce droplets in the 30 - 120 micron range. Surface area is maximized to the volume of the particles, allowing them to dry much quicker than other drying methods. In many dryers, evaporation is 95% complete within seconds. Our spray dry nozzles are made from high strength, wear-resistant, and high-temperature material options to allow for long service life and safe operation within the high pressure, high temperature, and abrasive applications found in the spray drying industry. Replacement orifice discs and swirls are readily available.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Nozzles
Product Name Spray Drying Nozzles
Media Abrasive; Other
Unlock Full Specs
to access all available technical data

Similar Products

No Drip Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 66 GPH (69.4 ml/sec)
View Details
Adjustable Air Nozzles -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Super Air Nozzles™ -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details