EXAIR Internal Mix 360° Hollow Circular Pattern

Description
EXAIR's 1/4 FNPT and 1/2 FNPT internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. 360° nozzles are ideal where a smooth, even coating is needed on the ID of pipe or similar ductwork. They also work great for operations where a mist over a broad area is needed, such as dust suppression, humidification and cooling. For pressure fed applications not requiring independent air and liquid control.
Request a Quote
Description
EXAIR's 1/4 FNPT and 1/2 FNPT internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. 360° nozzles are ideal where a smooth, even coating is needed on the ID of pipe or similar ductwork. They also work great for operations where a mist over a broad area is needed, such as dust suppression, humidification and cooling. For pressure fed applications not requiring independent air and liquid control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Cincinnati, OH, United States
Internal Mix 360° Hollow Circular Pattern
Internal Mix 360° Hollow Circular Pattern
EXAIR's 1/4 FNPT and 1/2 FNPT internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. 360° nozzles are ideal where a smooth, even coating is needed on the ID of pipe or similar ductwork. They also work great for operations where a mist over a broad area is needed, such as dust suppression, humidification and cooling. For pressure fed applications not requiring independent air and liquid control.

EXAIR's 1/4 FNPT and 1/2 FNPT internal mix 360° nozzles are designed for applications where the spray pattern must be oriented away from the nozzle in all directions. 360° nozzles are ideal where a smooth, even coating is needed on the ID of pipe or similar ductwork. They also work great for operations where a mist over a broad area is needed, such as dust suppression, humidification and cooling. For pressure fed applications not requiring independent air and liquid control.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Nozzles
Product Name Internal Mix 360° Hollow Circular Pattern
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
Maximum Pressure 60 psi (42.23 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

External Mix Narrow Angle Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Heavy Coatings Needed over a Narrow Ban, Paint Lines
Flow 31 GPH (32.6 ml/sec)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 3/8 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Adjustable Air Jets -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
WL Series Low Flow Full Cone Nozzle, 1/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details