The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine.
ERDCO Engineering Corporation | |
---|---|
Product Category | Liquid Flow Meters |
Product Name | Turbo-Flo HP-302 Handheld Open Stream Velocity Probe |
Meter Technology | Turbine |
Features | Suspended Solids / Slurries |
Process Media Type | Liquid; Gas |
Media Temperature | 140 F (60 C) |
Meter Type | Velocity Flow Meter |