ifm electronic gmbh Compressed air meter ifm efector SD6001 SD6001

Description
The flow sensor for compressed air SD6001 from ifm electronic is working in a range of 0.2-44.1 scfm. The mechanical connection is made via an 1/2" NPT (DN15) thread. The compressed air meter SD6001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD6001 captures even the minute quantities, e.g. leakage.
Datasheet
Description
The flow sensor for compressed air SD6001 from ifm electronic is working in a range of 0.2-44.1 scfm. The mechanical connection is made via an 1/2" NPT (DN15) thread. The compressed air meter SD6001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD6001 captures even the minute quantities, e.g. leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air meter ifm efector SD6001 -  - Automation24, Inc.
King of Prussia, PA, United States
Compressed air meter ifm efector SD6001
Compressed air meter ifm efector SD6001
The flow sensor for compressed air SD6001 from ifm electronic is working in a range of 0.2-44.1 scfm. The mechanical connection is made via an 1/2" NPT (DN15) thread. The compressed air meter SD6001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD6001 captures even the minute quantities, e.g. leakage.

The flow sensor for compressed air SD6001 from ifm electronic is working in a range of 0.2-44.1 scfm. The mechanical connection is made via an 1/2" NPT (DN15) thread. The compressed air meter SD6001 provides 2 outputs for flow and temperature monitoring. The consumption is recorded directly as standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD6001 captures even the minute quantities, e.g. leakage.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Flow Meters
Product Name Compressed air meter ifm efector SD6001
Approvals CE, cULus
Operating Temperature 32 to 140 F (0 to 60 C)
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Multi-insertion
View Details
Gas Mass Flow Meters - 640S - SteelMass - Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details