Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel.
. Type F Cylinder Locking Quarter Turn Latch has a Chrome Plated finish and is made from Zinc Alloy offering a 1.000 in maximum grip.
| Reid Supply | |
|---|---|
| Product Category | Latches |
| Product Number | ELH-951 |
| Product Name | Key Latch; Maximum Grip=25.4 mm | 1.000 in, Body Material=Chrome, Key Type=Type F Key |
| Latch Types | Cam |