Sugatsune America, Inc. STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U MC-YN001U

Description
Material Steel Finish Nickel Weight of Item (g) 4 Length or Depth of Item when open (mm) 1.2 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 35 Width of Item (in) 1.4375 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4mm countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Datasheet
Description
Material Steel Finish Nickel Weight of Item (g) 4 Length or Depth of Item when open (mm) 1.2 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 35 Width of Item (in) 1.4375 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4mm countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U - MC-YN001U - Sugatsune America, Inc.
Carson, CA, United States
STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U
MC-YN001U
STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U MC-YN001U
Material Steel Finish Nickel Weight of Item (g) 4 Length or Depth of Item when open (mm) 1.2 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 35 Width of Item (in) 1.4375 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4mm countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
  • Material Steel
  • Finish Nickel
  • Weight of Item (g) 4
  • Length or Depth of Item when open (mm) 1.2
  • Length or Depth of Item when open (in) 0.0625
  • Height of Item (mm) 15
  • Height of Item (in) 0.625
  • Width of Item (mm) 35
  • Width of Item (in) 1.4375
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4mm countersunk screw
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory Y
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-YN001U
Product Name STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U
Materials Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SEALED MAGNETIC CATCH - MC-JM63G15 - MC-JM63G15 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (POM)
View Details
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15 - MC-YN016HPP-15 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Stainless; Steel; Stainless Steel
View Details
MINI MAGNETIC CATCH - CM-2B - CM-2B - Sugatsune America, Inc.
Specs
Operation Magnetic
View Details
MAGNETIC CATCH - MC0099/WHT - MC0099/WHT - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details