GIMATIC S.p.A. End of Arm Tools Quick changer with suspension - SQM

Description
• SQM160-B with hard springs (soft springs are optional). • SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder. • Designed to enable plate rotation by 90°. • Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B.
Description
• SQM160-B with hard springs (soft springs are optional). • SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder. • Designed to enable plate rotation by 90°. • Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Quick changer with suspension - SQM - GIMATIC S.p.A.
Roncadelle, Brescia, Italy
• SQM160-B with hard springs (soft springs are optional). • SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder. • Designed to enable plate rotation by 90°. • Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B.

• SQM160-B with hard springs (soft springs are optional).
• SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder.
• Designed to enable plate rotation by 90°.
• Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B.

Supplier's Site

Technical Specifications

  GIMATIC S.p.A.
Product Category Robotic Tool Changers
Product Number Quick changer with suspension - SQM
Product Name End of Arm Tools
Power Supplied Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

MTC-612 MANUAL TOOL CHANGERS (6 X 12MM) -  - Anubis 3d
Specs
Weight 3.2 lbs (1.45 kg)
Pay Load 176 lbs (80 kg)
View Details
Electric Tool Changer - EQC - GIMATIC S.r.l.
Specs
Power Supplied Electrical
Applications Assembly; Material Handling
Weight 2.21 lbs (1 kg)
View Details
End of Arm Tools - SERIES WWR1000 - Zimmer Group
Specs
Pay Load 1102 lbs (500 kg)
View Details