Zimmer Group End of Arm Tools SERIES WWR1000

Description
Secure hold during pressure drop A redundant system, created by the combination of spring accumulator and a self-locking mechanism, guarantees a safe machine Handling weight from up to one tonne Automated changes can be carried out by this changer with process reliability even with the largest robots Inexhaustible variety of media transfer systems No matter which medium you would like to transmit, we will draw from our wealth of experience in implementing projects and find a solution to suit your needs!
Description
Secure hold during pressure drop A redundant system, created by the combination of spring accumulator and a self-locking mechanism, guarantees a safe machine Handling weight from up to one tonne Automated changes can be carried out by this changer with process reliability even with the largest robots Inexhaustible variety of media transfer systems No matter which medium you would like to transmit, we will draw from our wealth of experience in implementing projects and find a solution to suit your needs!

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - SERIES WWR1000 - Zimmer Group
Rheinau, Germany
End of Arm Tools
SERIES WWR1000
End of Arm Tools SERIES WWR1000
Secure hold during pressure drop A redundant system, created by the combination of spring accumulator and a self-locking mechanism, guarantees a safe machine Handling weight from up to one tonne Automated changes can be carried out by this changer with process reliability even with the largest robots Inexhaustible variety of media transfer systems No matter which medium you would like to transmit, we will draw from our wealth of experience in implementing projects and find a solution to suit your needs!
  • Secure hold during pressure drop
    A redundant system, created by the combination of spring accumulator and a self-locking mechanism, guarantees a safe machine
  • Handling weight from up to one tonne
    Automated changes can be carried out by this changer with process reliability even with the largest robots
  • Inexhaustible variety of media transfer systems
    No matter which medium you would like to transmit, we will draw from our wealth of experience in implementing projects and find a solution to suit your needs!
Supplier's Site

Technical Specifications

  Zimmer Group
Product Category Robotic Tool Changers
Product Number SERIES WWR1000
Product Name End of Arm Tools
Pay Load 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MTC-612 MANUAL TOOL CHANGERS (6 X 12MM) -  - Anubis 3d
Specs
Weight 3.2 lbs (1.45 kg)
Pay Load 176 lbs (80 kg)
View Details
Electric Tool Changer - EQC - GIMATIC S.r.l.
Specs
Power Supplied Electrical
Applications Assembly; Material Handling
Weight 2.21 lbs (1 kg)
View Details