EMBRACO Compressor VNEU213U

Description
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet
Description
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VNEU213U - EMBRACO
Suwanee, GA, USA
Compressor
VNEU213U
Compressor VNEU213U
Motor Type: BPM Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST

Motor Type: BPM
Displacement: 13.54 cm^3
Lubricant Type: ISO22
Lubricant Charge: 500 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VNEU213U
Product Name Compressor
Capacity 0.26 kW (0.3508 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EGYS80HLP - EMBRACO
Specs
Capacity 0.24 kW (0.3227 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details